EN
  • EN
  • DE

1734193-1

Part No 1734193-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN SOCKET 28-32AWG CRIMP TIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 16 Weeks
Features Socket Contact Tin 28-32 AWG Crimp -
Manufacturer TE Connectivity
Series High Performance Interconnect (HPI)
Package Reel - TR
Family Name 1734193
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -1734193-1-SI, 17341931, -1734193-1-CSI, A98721TR, A98721CT
Quantity per package 20000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905503-1734193-1
Ultra Librarian 3D Model Ultra Librarian 1734193-1 CAD Model

Description

The 1734193-1 is a rectangular connector manufactured by TE Connectivity. Similar to other rectangular connectors from TE, it provides a means to establish reliable electrical connections between cables, wires, or PCBs. The specific application depends on its design characteristics such as pin count, pitch, and mating interface.

Applications:

  • Industrial Machinery: Connecting sensors, actuators, and control systems within industrial equipment.
  • Automotive Systems: Used in vehicle wiring harnesses for signal and power distribution.
  • Data Communications: Interconnecting network devices and communication modules.
  • Consumer Electronics: Used in various electronic devices to connect internal components.
  • Aerospace Applications: Providing reliable connections in aircraft electronics.

Features:

  • Rectangular Shape: Allows for efficient use of space and high-density connections.
  • Durable Construction: Designed to withstand harsh environmental conditions.
  • Reliable Connection: Ensures a secure and stable electrical contact.
  • Variety of Sizes and Pin Counts: Available in multiple configurations to suit diverse needs.
  • TE Connectivity Quality: Manufactured to meet stringent quality standards.

Benefits:

  • Consistent Performance: Provides reliable electrical connections in demanding environments.
  • Long-Term Reliability: Reduces maintenance and the need for frequent replacements.
  • Efficient Assembly: Designed for ease of installation, saving time and labor costs.
  • Versatile Use: Suitable for a wide range of applications and industries.
  • Resistance to Vibration and Shock: Maintains connections even under stress.

Technical Specifications:

The specific technical characteristics of the 1734193-1 connector require detailed research based on its specific datasheet. However, general considerations for TE Connectivity rectangular connectors include voltage and current ratings (e.g., 30V-600V and 1A-15A per contact), contact resistance (typically a few milliohms), insulation resistance (hundreds of megohms), and operating temperature range (e.g., -40°C to +105°C). Common contact platings include tin and gold. The housing material varies depending on the application requirements. Consult the official datasheet for precise and application-specific values.

You May Also Be Interested in

Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
AVX Corp/Kyocera Corp
Board to Board & Mezzanine Connectors 60P VERT RCPT SMT AU W/METAL TAB
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Preci-Dip
CONN HDR STRIP SOLDER 14POS GOLD
Need more? Email Us
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN RCPT 20POS SMD
Lowest to $0.6236
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,995+ $0.0167 $50.0165
7,300+ $0.0137 $100.0100
11,280+ $0.0133 $150.0240
15,625+ $0.0128 $200.0000
20,165+ $0.0124 $250.0460
27,030+ $0.0111 $300.0330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 77,000 pieces
MOQ: 2995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess