EN
  • EN
  • DE

1734344-5

Part No 1734344-5
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN D-SUB HD RCPT 15P R/A SLDR / 15 Position D-Sub, High Density Receptacle, Female Sockets Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub Connectors
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HD-22
Package Tube
Connector Style D-Sub, High Density
Connector Type Receptacle, Female Sockets
Number of Positions 15
Number of Rows 3
Mounting Type Through Hole, Right Angle
Shell Size, Connector Layout 1 (DE, E) High Density
Contact Type Signal
Flange Feature Mating Side, Female Screwlock (4-40)
Termination Solder
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 2A
Backset Spacing 0.350" (8.89mm)
Features Board Lock
Voltage Rating 125V
Color Black
Dielectric Material Polyamide (PA9T), Nylon 9T
Contact Material Phosphor Bronze
Temperature Range - Operating -55°C ~ 130°C
Base Product Number 1734344
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A35121
Standard Package 850
Win Source Part Number 1229898-1734344-5
Ultra Librarian 3D Model Ultra Librarian 1734344-5 CAD Model

Description

The AMPLIMITE HD-22 series 15-position D-Sub connector is a female receptacle with black color and a board lock feature.

  • Series: AMPLIMITE HD-22
  • Positions: 15
  • Connector Type: D-Sub
  • Gender: female receptacle
  • Color: black
  • Feature: board lock
  • Contact Type: signal
  • Rows: 3
  • Termination: solder
  • Contact Finish: gold
  • Contact Finish Thickness: 15.0μin (0.38μm)
  • Connector Style: D-Sub, High Density
  • Voltage Rating: 125V
  • Shell Material: steel
  • Shell Plating: nickel
  • Dielectric Material: Polyamide (PA9T), Nylon 9T
  • Connector Layout: 1 (DE, E) High Density
  • Mounting Type: through-hole, right-angle
  • Temperature Range: -55°C to 130°C
  • Package: tube
  • Package Quantity: 850 units
  • Flange Feature: mating side, female screwlock (4-40)

You May Also Be Interested in

INGHAi
Connector Standard D-Sub, Male 9 Position 2 Row Solder Cup
Lowest to $0.5865
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
Multicomp
Conn D-Subminiature PIN 50 POS 2.77mm Crimp ST Panel Mount 50 Terminal 1 Port
Need more? Email Us
ITT Cannon, LLC
CONN MICRO-D PLUG 9POS R/A SLDR
Lowest to $8.4049
Multicomp
Conn D-Subminiature SKT 15 POS 2.77mm Solder RA Thru-Hole 15 Terminal 1 Port
Need more? Email Us
Amphenol Commercial Products
CONN DSUB RCPT 9POS STR SLDR CUP
Need more? Email Us
TE Connectivity
CONN DSUB HD RCPT 26POS R/A SLDR
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Male 9 Position 2 Row Through Hole, Right Angle
Lowest to $0.5623
TE Connectivity
CONN D-TYPE CAP 68POS R/A SLDR
Lowest to $35.0579

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess