EN
  • EN
  • DE

1740210-2

Part No 1740210-2
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN CONVERTER RCPT MINUS 14AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Converter Receptacle, Male Pin
Coded, Keyed Minus
Features 14 AWG
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634970-1740210-2
Ultra Librarian 3D Model Ultra Librarian 1740210-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
TE Connectivity
CONN MALE COUPLER MINUS
Need more? Email Us
TE Connectivity
CONN FMALE COUPLR HSG PLUS
Lowest to $2.4463
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us
TE Connectivity
THIS DRAWING IS A CONTROLLED DOCUMENT. | CONN SOCKET CONTACT 10-12AWG TIN
Lowest to $0.7558
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $3.8359
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Female Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT PLUS 12AWG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess