EN
  • EN
  • DE

1394738-3

Part No 1394738-3
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN CONVERTER RCPT PLUS 12AWG
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Converter Receptacle, Male Pin
Coded, Keyed Plus
Features 12 AWG
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1634969-1394738-3
Ultra Librarian 3D Model Ultra Librarian 1394738-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN PIN CONTACT 10-12AWG TIN / Pin Contact Solar 10-12 AWG Tin
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 10AWG
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 14AWG
Need more? Email Us
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
Phoenix Contact
CONN FRONT MT PANEL BK 1POS CRIM / Female Coupler Connector Non-Keyed 2.5mm² ~ 6.0mm²
Need more? Email Us
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
TE Connectivity
ASY GROUNDING CLIP 10-12 AWG S
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
Phoenix Contact
CONN FMALE COUPLER
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess