EN
  • EN
  • DE

1971133-1

Part No 1971133-1
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description CONN END CAP / End Cap Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Photovoltaic (Solar Panel) Connectors - Photovoltaic (Solar Panel) Connector Assemblies
Mfr TE Connectivity
Series Solarlok
Package Bag
Product Status Active
Type End Cap
Base Product Number 1971133
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1002675-1971133-1
Ultra Librarian 3D Model Ultra Librarian 1971133-1 CAD Model

Description

The Solarlok End Cap is a high-quality photovoltaic connector assembly designed for use with solar panels.

  • Series: Solarlok
  • Standard Package: 2,000 pieces
  • Manufacturer: TE Connectivity

You May Also Be Interested in

Molex, LLC
PIN CONTACT 12-10AWG PLATED
Lowest to $0.2051
Phoenix Contact
SUNCLIX FILLER PLUG BLACK
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 14AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER MINUS
Need more? Email Us
TE Connectivity
CONN END CAP / End Cap Connector
Lowest to $3.1289
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT PLUS 12AWG
Need more? Email Us
TE Connectivity
CONN MALE COUPLER PLUS 12AWG
Lowest to $3.8359
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1289 $59.4491
45+ $2.5676 $115.5420
70+ $2.4867 $174.0690
96+ $2.4070 $231.0720
125+ $2.3262 $290.7750
167+ $2.0859 $348.3453
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess