EN
  • EN
  • DE

1954381-1

Part No 1954381-1
Manufacturer TE Connectivity
Catalog Photovoltaic (Solar Panel) Connectors
Description ASY GROUNDING CLIP 10-12 AWG S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Type Grounding Clip
Features 10 ~ 12 AWG
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1634972-1954381-1
Ultra Librarian 3D Model Ultra Librarian 1954381-1 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN FMALE COUPLER PLUS 10-12AWG
Need more? Email Us
Phoenix Contact
CONN MALE COUPLER
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
Phoenix Contact
SUNCLIX PROTECTIVE CAP BLACK
Need more? Email Us
TE Connectivity
CONN CONVERTER RCPT MINUS 14AWG
Need more? Email Us
Phoenix Contact
SUNCLIX NUT
Need more? Email Us
Weidmuller
PHOTOVOLTAICS, PLUG-IN CONNECTOR
Need more? Email Us
Amphenol Industrial Operations
CONN FMALE COUPLER PLUS 14AWG
Need more? Email Us
Amphenol Industrial Operations
CONN MALE COUPLER MINUS 12AWG
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess