EN
  • EN
  • DE

1740262-2

Part No 1740262-2
Manufacturer TE Connectivity
Catalog Solid State Lighting Connector - Assemblies
Description NECTOR S OUTLET HV-1 BLACK
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Style Cable/Wire to Cable/Wire or Board
Connector Type Outlet Housing for Pin Contact
Number of Positions 2
Mounting Type Free Hanging (In-Line)
Termination Crimp
Pitch 0.142" (3.60mm)
Features Keying HV-1
Housing Color Black
Housing Material Polyamide (PA6), Nylon 6
Temperature Range - Operating -40°C ~ 120°C
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1569891-1740262-2
Ultra Librarian 3D Model Ultra Librarian 1740262-2 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
CONN SSL HDR 4POS 3.5MM SOLDER
Need more? Email Us
TE Connectivity
CONN SSL RCPT & BLADE 4POS 4MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SSL RCPT HSG 4POS 2MM CRIMP
Lowest to $0.3905
JAE Electronics
CONN SSL RCPT 2POS 3MM SOLDER
Lowest to $1.7594
TE Connectivity
CONN SSL OUTLET HSG 2POS CRIMP
Need more? Email Us
JAE Electronics
CONN SSL RCPT 2POS 3MM SOLDER
Lowest to $1.7594
TE Connectivity
CONN SSL JUMPER 4POS 9.2MM SLDR
Need more? Email Us
TE Connectivity
CONN SSL HDR 3POS 3.5MM SOLDER
Need more? Email Us
AVX Corp/Kyocera Corp
CONN SSL SOCKET 2POS 3MM SOLDER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess