EN
  • EN
  • DE

1761015-3

Part No 1761015-3
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description SFP 1X6 CAGE ASSY W/ KAPTON TAPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style Cage, Ganged (1 x 6)
Connector Type SFP
Mounting Through Hole, Right Angle
Termination Press-Fit
Features EMI Shielded
Win Source Part Number 760628-1761015-3
Popularity Medium
Supply and Demand Status Limited
Family Name 1761015
Introduction Date February 29, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian 1761015-3 CAD Model

Description

This product is a connector manufactured by TE Connectivity AMP Connectors with the Win Source Part Number 760628-1761015-3.

  • Win Source Part Number: 760628-1761015-3
  • Packaging: Tray
  • Shielding: EMI
  • Connector Type: SFP
  • Termination: Press-fit
  • Connector Style: Cage, Ganged (1 x 6)
  • Mounting: Through-hole, Right Angle
  • Family Name: 1761015
  • ECCN: EAR99
  • Country of Origin: China
  • Estimated EOL Date: 2031
  • Halogen Free: Yes
  • Popularity: Medium

You May Also Be Interested in

Amphenol
CONN QSFP+ RCPT 38POS SLD RA SMD
Lowest to $3.8181
Hirose Electric Co Ltd
CONN MULTI-PURP PLUG 10P IDC STR
Lowest to $4.3360
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
TE Connectivity
CONN SFP+ CAGE PRESS-FIT R/A
Lowest to $11.5484
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
Amphenol
SLIMSAS VT X8 30U AU OUT 2.2 24G
Need more? Email Us
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
Samtec Inc.
CONN SKT 16PAIR SMD GOLD RA
Lowest to $17.8360

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess