EN
  • EN
  • DE

1775059-1

Part No 1775059-1
Manufacturer TE Connectivity
Catalog Memory Connectors - PC Card Sockets
Description CONN SD CARD PUSH-PUSH R/A SMD / 12 (9 + 3) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - PC Card Sockets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Card Type Secure Digital - SD
Number of Positions 12 (9 + 3)
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.112" (2.85mm)
Mounting Feature Reverse - Bottom
Contact Finish Gold
Contact Finish Thickness 5.00µin (0.127µm)
Base Product Number 1775059
Standard Package 350
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1351906-1775059-1
Ultra Librarian 3D Model Ultra Librarian 1775059-1 CAD Model

Description

The 1775059-1 PC card socket from TE Connectivity AMP Connectors is a 12-position (9 + 3) secure digital (SD) card type socket that belongs to the connectors, interconnects - memory connectors - PC card sockets category.

  • Number of Positions: 12 (9 + 3)
  • Card Type: Secure Digital (SD)
  • Board Guide: Yes
  • Switch Feature: Yes
  • Mounting Type: Surface Mount, Right Angle
  • Contact Finish: Gold
  • Contact Finish Thickness: 5.00µin (0.127µm)
  • Height Above Board: 0.112 inches (2.85mm)

You May Also Be Interested in

3M
CONN COMPACT FLASH CARD SNAP-IN / Connector Accessories Ejector Straight Box
Lowest to $8.3263
C&K Components
CONN SMART CARD PUSH-PULL R/A
Need more? Email Us
3M
CONN COMPACT FLASH CARD R/A SMD / 50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
Lowest to $1.9823
JAE Electronics
CONN SIM/SAM CARD PUSH-PUSH R/A / Conn SIM Card PL 6 POS Solder RA SMD 1A T/R
Lowest to $4.1785
TE Connectivity
CONN COMPACT FLASH CARD R/A SMD
Lowest to $5.2389
C&K Components
CONN CARD PUSH-PULL R/A SMD
Need more? Email Us
Maxim Integrated
Lowest to $39.2596
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL SMD / iButton PCB Clip 2-Pin
Lowest to $8.0889
Amphenol FCI
CONN PCMCIA CARD PUSH-PUSH R/A
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess