EN
  • EN
  • DE
  • IT

1823467-1

Part No 1823467-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description 6POS,AMP MCP1.5K,REC HSG,CODA / 6 Rectangular Connectors - Housings Receptacle Black 0.157" (4.00mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Mfr TE Connectivity AMP Connectors
Series MCP
Package Box
Product Status Active
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 6
Pitch 0.157" (4.00mm)
Number of Rows 2
Row Spacing 0.157" (4.00mm)
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Black
Features -
Temperature Range - Operating -40°C ~ 150°C
Base Product Number 1823467
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 1363016-1823467-1
Ultra Librarian 3D Model Ultra Librarian 1823467-1 CAD Model

Description

The MCP series is a free hanging (in-line) rectangular connector housing from TE Connectivity AMP Connectors.

  • Series: MCP
  • Type: Housing
  • Number of Positions: 6
  • Number of Rows: 2
  • Pitch: 0.157" (4.00mm)
  • Row Spacing: 0.157" (4.00mm)
  • Fastening Type: Locking Ramp
  • Temperature Range: -40°C ~ 150°C
  • MSL: Level 1 (Unlimited)
  • Status: Active
  • Packaging: Box
  • Base Product Number: 1823467
  • HTSUS: 8536.69.8000
  • REACH Status: REACH unaffected
  • ECCN: EAR99
  • Contact Termination: Crimp
  • Connector Type: Receptacle, Female Socket
  • Color: Black

You May Also Be Interested in

TE Connectivity
CONN RCPT 4POS IDC 18AWG TIN
Lowest to $0.5138
TE Connectivity
CONN RCPT 2POS IDC 26AWG GOLD
Lowest to $0.8356
TE Connectivity
CONN PLUG HSG 4POS / 4 Rectangular Connectors - Housings Plug
Lowest to $2.1645
TE Connectivity
CONN PLUG HSG 2POS 6.30MM / 2 Rectangular Connectors - Housings Plug Natural 0.248" (6.30mm)
Lowest to $0.7377
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Lowest to $0.7568
TE Connectivity
CONN STRAIN RELIEF ENCLOSE 15POS / Connector Strain Relief For Universal MATE-N-LOK Series
Lowest to $1.5600
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-22 AWG Crimp Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 20-26AWG CRIMP GOLD / Socket Contact Gold 20-26 AWG Crimp
Lowest to $0.3454
TE Connectivity
CONN PLUG 18POS IDC 28AWG TIN / 18 Position Rectangular Plug Connector IDC Tin 28 AWG
Lowest to $1.9034

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8448 $59.1360
145+ $0.7904 $114.6080
225+ $0.7632 $171.7200
320+ $0.7086 $226.7520
415+ $0.6814 $282.7810
515+ $0.6541 $336.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 85 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess