EN
  • EN
  • DE

1825080-1

Part No 1825080-1
Manufacturer TE Connectivity
Catalog Slide Switches
Description SWITCH SLIDE DPDT 250MA 125V  /  Slide Switch DPDT Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Slide Switches
Mfr TE Connectivity ALCOSWITCH Switches
Series SLS
Package Bulk
Product Status Obsolete
Circuit DPDT
Contact Timing Non-Shorting (BBM)
Switch Function On-On
Current Rating (Amps) 250mA (AC), 150mA (DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 12 V
Actuator Type Standard
Actuator Length 5.00mm
Contact Material Copper Alloy
Contact Finish Silver
Mounting Type Through Hole
Termination Style PC Pin
Features Epoxy Sealed Terminals
Temperature Range - Operating -10°C ~ 60°C
Actuator Material Polybutylene Terephthalate (PBT)
Switch Travel 3.20mm
Mechanical Life 10,000 Cycles
Electrical Life 6,000 Cycles
Operating Force 250gf
Base Product Number 1825080
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.50.9050
Win Source Part Number 1315583-1825080-1
Ultra Librarian 3D Model Ultra Librarian 1825080-1 CAD Model

Description

The 1825080-1 is a slide switch manufactured by TE Connectivity. Slide switches are electromechanical components used to control the flow of current in a circuit by sliding a slider from one position to another. This particular switch is designed for printed circuit board (PCB) mounting, commonly used in various electronic devices for on/off or mode selection functionality.

Applications:

  • Consumer electronics (e.g., radios, televisions, gaming consoles)
  • Industrial control panels for equipment mode selection
  • Testing and measurement instruments
  • Telecommunications equipment
  • Computer peripherals (e.g., keyboards, mice)

Features:

  • Slide actuator
  • PCB mounting
  • Multiple positions (likely 2 or 3, based on typical slide switch configurations)
  • Through-hole termination
  • Compact design

Benefits:

  • Easy to operate with a simple sliding action.
  • Provides a clear visual indication of the switch's current state.
  • Durable construction ensures reliable performance.
  • Compact size allows for high-density PCB layouts.
  • Cost-effective solution for switching applications.

Additional Details:

The TE Connectivity 1825080-1 slide switch is typically constructed with a plastic housing and metal contacts. The electrical specifications vary based on the switch's specific configuration, but it can typically handle voltages up to 24V DC and currents up to 0.3A. The number of positions can vary between 2 and 3. The contact resistance is usually kept low to minimize power loss. The operating temperature range is typically between -20°C and +70°C. Detailed datasheet is required to ascertain number of poles, throws and exact current carrying capacity.

You May Also Be Interested in

C&K Components
SWITCH SLIDE SPDT 0.4VA 20V
Need more? Email Us
C&K Components
SWITCH SLIDE SPDT 6A 120V
Need more? Email Us
CW Industries
SWITCH SLIDE SPDT 500MA 125V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 3A 30V
Need more? Email Us
C&K Components
SWITCH SLIDE SPST 15A 125V
Need more? Email Us
Alps Alpine
Slide Switches 8.5mm SPDT Vertical 9mm operate section
Lowest to $0.5982
C&K Components
SWITCH SLIDE SPDT 4A 125V
Need more? Email Us
ALPS Electric
SWITCH SLIDE SPDT 0.1A 30V
Need more? Email Us
Apem Inc.
SWITCH SLIDE SPDT 100MA 30V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess