EN
  • EN
  • DE
  • IT

1960-203-0831

Part No 1960-203-0831
Manufacturer TE Connectivity
Catalog Circular Connectors - Contacts
Description CONTACT PIN SZ8 CRIMP GOLD / Pin Contact Size 8 Crimp Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors>Circular Connector Contacts
Mfr TE Connectivity
Series MIL-DTL-38999
Package Bulk
Type Machined
Contact Type Pin
Contact Size 8
Wire Gauge or Range - AWG -
Wire Gauge or Range - mm2 -
Wire Gauge or Range - Coaxial -
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness -
Termination Finish -
Features -
Base Product Number 1960
Moisture Sensitivity Level (MSL) Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 250 pcs
Win Source Part Number 1380604-1960-203-0831
Ultra Librarian 3D Model Ultra Librarian 1960-203-0831 CAD Model

Description

The 1380604-1960-203-0831 is a circular connector contact from TE Connectivity.

  • Series: MIL-DTL-38999
  • Contact Type: Machined
  • Contact Gender: Pin
  • Finish: Gold
  • Termination: Crimp
  • Contact Material: Copper Alloy
  • Contact Size: 8
  • Standard Package: 250 pcs
  • ECCN: Unaffected
  • Moisture Sensitivity Level: Not Applicable
  • Application: Circular Connectors

You May Also Be Interested in

Bulgin
CONTACT PIN 22-26AWG 1=10PC / Pin Contact 22-26 AWG Size 2.5mm Crimp Gold
Lowest to $1.6069
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 26-30AWG CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONTACT SOCKET 24-28AWG CRIMP
Need more? Email Us
ITT Cannon, LLC
CONTACT PIN 22-28AWG PCB GOLD / Pin Contact 22-28 AWG Size 22D PCB Pin Gold
Need more? Email Us
ITT Cannon, LLC
CONTACT PIN SZ 2.5MM CRIMP GOLD / Pin Contact Size 2.5mm Crimp Gold
Need more? Email Us
ITT Cannon, LLC
CONTACT PIN SZ 2.5MM CRIMP TIN / Pin Contact Size 2.5mm Crimp Tin
Need more? Email Us
Samtec Inc.
CONTACT SOCKET 24-26AWG CRIMP / Socket Contact 24-26 AWG Size 2.0mm Crimp Gold
Lowest to $0.3054
TE Connectivity
Crimp Pin Contact Cable Mount / CONTACT PIN SZ 12 CRIMP GOLD
Lowest to $80.2199

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess