EN
  • EN
  • DE

APK-PB25A10-002

Part No APK-PB25A10-002
Manufacturer ITT Cannon, LLC
Catalog Circular Connectors
Description CONTACT PIN SZ 2.5MM CRIMP TIN / Pin Contact Size 2.5mm Crimp Tin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Contacts
Mfr ITT Cannon, LLC
Series APD 4-Way
Package Tape & Reel (TR),Cut Tape (CT)
Type Power, Stamped
Contact Type Pin
Contact Size 2.5mm
Wire Gauge or Range - mm2 0.5 ~ 1.0mm²
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Tin
Features Insulation Support
Base Product Number APK-P
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.90.4000
Other Names 1003-2113-1,1003-2113-2,1216680026,121668-0026
Standard Package 3,000
Win Source Part Number 1039719-APK-PB25A10-002
Ultra Librarian 3D Model Ultra Librarian APK-PB25A10-002 CAD Model

Description

The APD 4-Way series from ITT Cannon, LLC is a power stamped circular connector contact with a pin contact type.

  • Contact Material: Copper Alloy
  • Contact Size: 2.5mm
  • Contact Termination: Crimp
  • Insulation Support: Yes
  • Wire Gauge/Range: 0.5 ~ 1.0mm²
  • Contact Finish: Tin
  • Package: Tape & Reel (TR) and Cut Tape (CT)
  • Series: APK-P
  • ECCN: EAR99
  • Standard Package: 3,000
  • Alternative to: SS12A1T, SC16ML11TK6, SM16ML11TK6, 121583-0000, 192990-1250, SM14ML1TK6121668-0026, and APKPB25A10002

You May Also Be Interested in

TE Connectivity
Connector Circular Receptacle 61 Position Pin Crimp Straight Flange Mount 61 Terminal 1 Port
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 20-22AWG CRIMP SLVR / Pin Contact 20-22 AWG Size 12 Crimp Silver
Need more? Email Us
TE Connectivity
CONN RCPT MALE 4POS GOLD SCREW / 4 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $11.3513
Amphenol Aerospace Operations
Conn MIL-C-26500 Circular SKT 10 POS Crimp ST Cable Mount 10 Terminal 1 Port
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
RECP ASSY / Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess