EN
  • EN
  • DE

SP809NEK-2.9/TR

Part No SP809NEK-2.9/TR
Manufacturer Exar Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838482-SP809NEK-2.9/TR
Ultra Librarian 3D Model Ultra Librarian SP809NEK-2.9/TR CAD Model

Description

The SP809NEK-2.9/TR is a microprocessor supervisory circuit manufactured by Exar Corporation. This device is designed to monitor the voltage level of a microprocessor's power supply and provide a reset signal when the voltage falls below a certain threshold. This ensures that the microprocessor starts up correctly and prevents erratic behavior during brownout conditions.

Applications:

  • Microprocessor-Based Systems: Used in any system that relies on a microprocessor, microcontroller, or digital signal processor (DSP).
  • Embedded Systems: Employed in embedded systems to ensure reliable operation.
  • Industrial Control Systems: Incorporated into industrial control systems for power monitoring and reset generation.
  • Automotive Electronics: Used in automotive applications to monitor the power supply voltage of critical systems.
  • Consumer Electronics: Found in various consumer electronic devices to ensure proper startup and prevent data corruption.

Features:

  • Precision Voltage Monitoring: Accurately monitors the supply voltage level.
  • Power-On Reset Generation: Automatically generates a reset signal when the power supply voltage rises above the threshold.
  • Low Supply Current: Operates with a low supply current, minimizing power consumption.
  • Small Package Size: Available in compact packages for space-constrained applications.
  • Fixed Threshold Voltage: Preset threshold voltage for simplified design.

Benefits:

  • Ensured System Reliability: Prevents microprocessor malfunction and data corruption during power-up and brownout conditions.
  • Simplified Design: Integrated functionality reduces the need for external components, simplifying circuit design.
  • Low Power Consumption: Minimal power consumption makes it suitable for battery-powered applications.
  • Compact Footprint: Small package size allows for use in space-constrained environments.

Additional Details:

The SP809NEK-2.9/TR typically provides a reset signal that is active low, meaning it is asserted when the voltage is below the threshold. The duration of the reset pulse is usually fixed. The specific threshold voltage (2.9V in this case) is a critical parameter for ensuring proper system operation. The datasheet provides detailed timing diagrams and electrical characteristics. Correct pull-up resistor selection is important. Consult the datasheet for the proper selection.

You May Also Be Interested in

Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess