EN
  • EN
  • DE
  • IT

1SNA167082R1500

Part No 1SNA167082R1500
Manufacturer TE Connectivity
Catalog Terminal Blocks
Description FUSE 10X38 16A, Entrelec
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045103-1SNA167082R1500
Categories Terminal Blocks
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SNA167082R1500 CAD Model

Description

The 1SNA167082R1500 is a screw clamp terminal block from TE Connectivity. These terminal blocks provide a secure and reliable method for connecting wires in electrical and electronic applications.

Applications

  • Control Panels: Connecting wires within electrical control panels.
  • Power Distribution: Distributing power to various components in a system.
  • Industrial Automation: Connecting sensors, actuators, and other devices in automation systems.
  • HVAC Systems: Wiring connections in heating, ventilation, and air conditioning systems.
  • Transportation: Wiring in automotive, railway, and aerospace applications.

Features

  • Screw Clamp Connection: Provides a secure and reliable wire connection using screws.
  • Modular Design: Allows for easy assembly and customization.
  • Multiple Poles: Available in various pole configurations to accommodate different wiring needs.
  • High Current Rating: Designed to handle high current loads.
  • Durable Material: Constructed from durable materials for long-lasting performance.

Benefits

  • Secure Wire Connection: Ensures a reliable and vibration-resistant wire connection.
  • Easy Installation: Simplifies wiring installation with easy-to-use screw clamp connections.
  • Flexible Configuration: Offers flexibility in wiring configurations with modular design.
  • High Performance: Delivers high performance and reliability in demanding environments.
  • Reduced Downtime: Minimizes downtime due to loose or faulty wire connections.

Additional Details

Terminal blocks like the 1SNA167082R1500 are specified by their voltage and current ratings, wire gauge range, number of poles, and mounting style. They often include features such as test points for easy circuit testing. The screw clamp mechanism provides a gas-tight connection, preventing corrosion and ensuring long-term reliability. They are typically made of flame-retardant materials to meet safety standards. Specific details regarding wire size range, tightening torque, and approvals (UL, CSA, VDE) should be verified in the product datasheet.

You May Also Be Interested in

TE Connectivity
CONN SOCKET ASSY
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 4CIRC 0.437\
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRIP 2CIRC 0.437\
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
CONN BARRIER STRP 24CIRC 0.375\
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK WHITE
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us
Eaton Bussmann
TERMINAL BLOCK
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess