EN
  • EN
  • DE

2-5504567-9

Part No 2-5504567-9
Manufacturer TE Connectivity
Catalog Fiber Optic Connector Assemblies
Description CONN FIBER FSMA PLUG SMPLX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Connector Style FSMA
Connector Type Plug
Simplex/Duplex Simplex
Mode Multimode
Fiber Cladding Diameter 1050µm
Cable Diameter 4.3mm
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Housing Color Silver
Boot Color Black
Features Dust Cap, Strain Relief
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1625853-2-5504567-9
Ultra Librarian 3D Model Ultra Librarian 2-5504567-9 CAD Model

Description

N

You May Also Be Interested in

Belden Inc.
OPTIMAX SC 62.5/125UMCON
Need more? Email Us
Phoenix Contact
CONN FIBER ST PLUG SMPLX
Need more? Email Us
TE Connectivity
CONN FIBER SC PLUG DUPLX
Need more? Email Us
Amphenol CONEC
CONN FIBER LC PLUG DUPLX
Need more? Email Us
Phoenix Contact
CONN FIBER FSMA PLUG SMPLX
Need more? Email Us
Phoenix Contact
CONN FIBER OPTIC
Need more? Email Us
Panduit Corp
THE LC OPTICAM OM3/OM4 10GIG 5
Need more? Email Us
HARTING
CONN FIBER LC PLUG 4-PLEX
Need more? Email Us
HARTING
CONN FIBER SMA PLUG SMPLX 1000UM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess