EN
  • EN
  • DE

2013620-2

Part No 2013620-2
Manufacturer TE Connectivity
Catalog Sockets for ICs, Transistors
Description CONN SOCKET PGA ZIF 989POS GOLD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Status Active
Type PGA, ZIF (ZIP)
Number of Positions or Pins (Grid) 989 (35 x 36)
Pitch - Mating 0.039" (1.00mm)
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 15μin (0.38μm)
Contact Material - Mating Copper Alloy
Mounting SMD (SMT)
Features Open Frame
Termination Solder
Pitch - Post 0.039" (1.00mm)
Contact Material - Post Copper Alloy
Housing Material Thermoplastic
Material Flammability Rating UL94 V-0
Win Source Part Number 105225-2013620-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2013620-2 CAD Model

Description

Description

The 2013620-2 is a highly adaptable electronic component perfect for integrative solutions. Its comprehensive design ensures it can meet specific project requirements efficiently.

Features and Benefits

  • Flexible integration with a wide range of systems
  • High reliability and low maintenance
  • Exceptionally crafted for precision wiring applications

Applications

  • Medical equipment
  • Robotic systems
  • Automated engineering

Additional Details

Ideal for applications where precision and reliability are critical, the 2013620-2 offers innovative design solutions for complex electronic environments.

You May Also Be Interested in

3M
CONN SOCKET PLCC 20POS TIN
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 24POS GOLD
Need more? Email Us
Aries Electronics
CONN IC DIP SOCKET 48POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 28POS TINLEAD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC DIP SOCKET 16POS GOLD
Need more? Email Us
Mill-Max Manufacturing Corp.
CONN IC SKT DBL
Need more? Email Us
Preci-Dip
CONN IC DIP SOCKET 14POS GOLD
Need more? Email Us
3M
CONN IC DIP SOCKET 20POS TIN
Need more? Email Us
Harwin Inc.
CONN SOCKET SIP 32POS GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess