EN
  • EN
  • DE

202D232-3/180-0

Part No 202D232-3/180-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ32 BLACK  /  Heat Shrink Boot Black 32
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D2
Package Bulk
Type Boot
Shell Size - Insert 32
Features Adhesive Coating, Flame Retardant, Fluid Resistant, Heat Resistant, Lip, Strain Resistant
Color Black
Material Polyolefin (PO), Semi-Rigid, Irradiated
Large Diameter Supplied 1.161" (29.49mm)
Large Diameter Recovered 0.740" (18.80mm)
Small Diameter Supplied 1.161" (29.49mm)
Small Diameter Recovered 0.331" (8.41mm)
Large Recovered Length 0.610" (15.49mm)
Small Recovered Length 4.441" (112.80mm)
Total Length Recovered 5.461" (138.71mm)
Base Product Number 202D232
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 257897-000
Standard Package 25
Win Source Part Number 1054691-202D232-3/180-0
Ultra Librarian 3D Model Ultra Librarian 202D232-3/180-0 CAD Model

Description

This black Thermofit 202D2 boot is a heat shrinkable tubing made of polyolefin material.

  • It is semi-rigid and irradiated, making it resistant to heat, fluids, and strain:
  • The boot features an adhesive coating, flame retardant properties, and a lip for easy installation:
  • The large diameter supplied is: 1.161 inches (29.49mm)
  • The small diameter supplied is: 1.161 inches (29.49mm)
  • The large diameter recovered is: 0.740 inches (18.80mm)
  • The small diameter recovered is: 0.331 inches (8.41mm)
  • The large recovered length is: 0.610 inches (15.49mm)
  • The small recovered length is: 4.441 inches (112.80mm)
  • This product is supplied in bulk packaging, with a standard package of: 25
  • The shell size insert is: 32
  • The alternative parts (cross-reference) are: 202D232-3/180-0202D23231800 and 257897-000
  • This product is unaffected by REACH and has an ECCN of: EAR99

You May Also Be Interested in

TE Connectivity
HEATSHRINK BOOT 45DEG BLACK / Heat Shrink Boot - 45° Black
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
ENC-22/ADH-0
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
HEATSHRINK BOOT SZ32 BLACK / Heat Shrink Boot Black 32
Lowest to $58.1161
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess