EN
  • EN
  • DE
  • IT

322A123-25/225-0

Part No 322A123-25/225-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRNK BOOT BRKOUT 2:1 T SZ23  /  Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 322A1
Package Bulk
Shell Size - Insert 23
Features Adhesive Coating, Fluid Resistant
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.060" (26.92mm)
Large Diameter Recovered 0.488" (12.40mm)
Small Diameter Supplied 0.260" (6.60mm)
Small Diameter Recovered 0.118" (3.00mm)
Large Recovered Length 1.642" (41.71mm)
Small Recovered Length 1.071" (27.20mm)
Total Length Recovered 3.280" (83.31mm)
Base Product Number 322A123
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 322A123-25/225-0-ND,A141411,475200-000
Standard Package 1
Win Source Part Number 1227561-322A123-25/225-0
Ultra Librarian 3D Model Ultra Librarian 322A123-25/225-0 CAD Model

Description

The Thermofit 322A1 electronic component has a Win Source part number of 1227561-322A123-25/225-0.

  • Component Type: Heat Shrink Boot
  • Usage: Cable and Wire Management
  • Color: Black
  • Feature: Fluid Resistant with Adhesive Coating
  • Package: Bulk
  • Standard Package: 1
  • Shell Size: 23
  • Material: Elastomer, Semi-Rigid
  • Large Diameter Supplied: 1.060 inches
  • Large Diameter Recovered: 0.488 inches
  • Small Diameter Supplied: 0.260 inches
  • Small Diameter Recovered: 0.118 inches
  • Large Recovered Length: 1.642 inches
  • Small Recovered Length: 1.071 inches
  • Total Length Supplied: Not Applicable
  • Total Length Recovered: 3.280 inches
  • Alternative Parts: 475200-000
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: Unaffected
  • HTSUS: 3926.90.9985
  • Manufacturer: TE Connectivity Aerospace, Defense and Marine
  • Also Known As: 322A123-25/225-0-ND, A141411, and 475200-000

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Lowest to $80.0946
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ23 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 23
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us
TE Connectivity
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess