EN
  • EN
  • DE
  • IT

202D921-12-0

Part No 202D921-12-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description HEATSHRINK BOOT SZ21 BLACK  /  Heat Shrink Boot Black 21
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D9
Package Bulk
Type Boot
Shell Size - Insert 21
Features Flame Retardant, Fluid Resistant, Fuel Resistant, Heat Resistant, Lip
Color Black
Material Fluoroelastomer (FKM), Flexible, Irradiated
Large Diameter Supplied 0.760" (19.30mm)
Large Diameter Recovered 0.512" (13.00mm)
Small Diameter Supplied 0.177" (4.50mm)
Small Diameter Recovered 0.083" (2.11mm)
Large Recovered Length 0.618" (15.70mm)
Small Recovered Length 1.480" (37.59mm)
Total Length Recovered 2.370" (60.20mm)
Base Product Number 202D921
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 811183000,811183-000-ND,202D921-12-0-ND,A132210,811183-000
Standard Package 1
Win Source Part Number 1034403-202D921-12-0
Ultra Librarian 3D Model Ultra Librarian 202D921-12-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine 1034403-202D921-12-0 is a black heat shrink boot with a large diameter supplied of 0.760" (19.30mm) and a large diameter recovered of 0.512" (13.00mm).

  • It has a small diameter supplied of: 0.177" (4.50mm) and a small diameter recovered of 0.083" (2.11mm).
  • The boot has a large recovered length of: 0.618" (15.70mm) and a small recovered length of 1.480" (37.59mm).
  • It is made of fluoroelastomer (FKM), flexible, irradiated material and has a shell size of: 21.
  • The boot is flame retardant, fluid resistant, fuel resistant, and heat resistant:
  • It has a lip feature and is suitable for use in a wide range of industrial applications:

You May Also Be Interested in

TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 T SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (T) Black 34
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
BOOT MOLDED / Heat Shrink Boot Black 63
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Lowest to $80.0946

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess