EN
  • EN
  • DE

202K142-25/225-CS-2099-0

Part No 202K142-25/225-CS-2099-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description TFIT POLY MOLDED P / Semi-Flexible Molded Boot St Polyolefin
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202K1
Type Boot
Shell Size - Insert 42
Features Adhesive Coating, Fluid Resistant, Lip
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.220" (30.99mm)
Large Diameter Recovered 0.710" (18.03mm)
Small Diameter Supplied 1.220" (30.99mm)
Small Diameter Recovered 0.280" (7.11mm)
Large Recovered Length 1.380" (35.05mm)
Small Recovered Length 0.984" (24.99mm)
Total Length Recovered 2.640" (67.06mm)
Win Source Part Number 793542-202K142-25/225-CS-2099-0
Popularity Medium
Supply and Demand Status Limited
Quantity per package 99
Introduction Date March 22, 2011
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 202K142-25/225-CS-2099-0 CAD Model

Description

The TE Connectivity Aerospace, Defense and Marine Thermofit 202K1 is a black boot that comes in a shell size of 42.

  • Features: Adhesive coating, fluid resistant, lip
  • Material: Elastomer, semi-rigid
  • Large Diameter: 1.220" (30.99mm)
  • Small Diameter: 0.710" (18.03mm)
  • Large Recovered Length: 1.380" (35.05mm)
  • Small Recovered Length: 0.984" (24.99mm)
  • Supply/Demand: Limited
  • Quantity Per Package: 99

You May Also Be Interested in

TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 45DEG SZ34 / Heat Shrink Boot, Transition - Side Breakout, 45° Black 34
Need more? Email Us
TE Connectivity
202K163-25-0-CS8712 / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT R/A SZ96 BLACK / Heat Shrink Boot - 90° Black 96
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink Boot - 90° Black 21
Need more? Email Us
TE Connectivity
FLEX POLY MOLDED PART
Lowest to $21.5535
TE Connectivity
222D953-25-15/180-0 / Heat Shrink
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess