EN
  • EN
  • DE

ZL79128GDG2

Part No ZL79128GDG2
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC VCP II NGCC 72CH 144LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Status Active
Purpose CODEC
Number of Circuits 1
Win Source Part Number 1051388-ZL79128GDG2
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian ZL79128GDG2 CAD Model

Description

The ZL79128GDG2 is a timing synchronization device manufactured by Microsemi (now part of Microchip Technology). It is a highly integrated network synchronizer designed for use in a variety of applications, including wireless base stations, optical transport networks, and industrial automation systems. This device extracts timing information from network packets and generates precise clock signals that can be used to synchronize other devices in the system.

Applications

  • Wireless Base Stations (e.g., 4G, 5G)
  • Optical Transport Networks (OTN)
  • Industrial Automation Systems
  • IEEE 1588/PTP Grandmaster and Boundary Clocks
  • Synchronous Ethernet (SyncE) Equipment

Features

  • IEEE 1588/PTP Support: Implements the IEEE 1588 Precision Time Protocol for accurate time synchronization over packet networks.
  • Synchronous Ethernet (SyncE) Support: Provides clock synchronization over Ethernet networks.
  • Clock Generation: Generates multiple high-precision clock signals with low jitter and wander.
  • Clock Monitoring: Monitors the quality and stability of input and output clock signals.
  • Holdover Performance: Maintains accurate timing during periods when the input reference is lost.
  • Integrated DPLL: Digital Phase-Locked Loop for clock cleanup.

Benefits

  • Improved Network Performance: Enables precise time synchronization, which is crucial for the performance of wireless and wired networks.
  • Reduced Latency: Minimizes latency in network communications by ensuring accurate time alignment.
  • Enhanced Reliability: Provides robust clock synchronization even in the presence of network impairments.
  • Simplified System Design: Integrates multiple timing functions into a single chip, simplifying system design and reducing component count.

The ZL79128GDG2 is typically packaged in a BGA (Ball Grid Array) package. It requires a stable power supply and a reference clock signal to operate. The device is configurable through a serial interface, allowing users to customize the timing parameters to meet the specific requirements of their application. It is often used in conjunction with other timing devices, such as oscillators and clock distribution chips, to create a complete timing solution.

You May Also Be Interested in

Skyworks Solutions Inc.
IC TELECOM INTERFACE 20TSSOP / Telecom IC Direct Access Arrangement (DAA) 20-TSSOP
Need more? Email Us
Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess