EN
  • EN
  • DE

2041021-3

Part No 2041021-3
Manufacturer TE Connectivity
Catalog Card Edge Connectors - Edgeboard Connectors
Description SECURE DIGITAL CONN,TOP,PUSH-PUL / 11 (9 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr TE Connectivity AMP Connectors
Package Tray
Product Status Obsolete
Card Type Secure Digital - SD
Number of Positions 11 (9 + 2)
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Type Surface Mount, Right Angle
Features Board Guide, Switch
Height Above Board 0.130" (3.30mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number 2041021
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A130907,2266-2041021-3,2041021-3-ND
Standard Package 1,200
Win Source Part Number 1177701-2041021-3
Ultra Librarian 3D Model Ultra Librarian 2041021-3 CAD Model

Description

The 1177701-2041021-3 is a connector from TE Connectivity AMP Connectors, designed for memory connectors - PC card sockets.

  • Positions: 11 (9 + 2)
  • Features: Board guide and switch
  • Contact Plating: Gold-plated
  • Contact Finish Thickness: 10.0µin (0.25µm)
  • Package: Tray
  • Standard Package: 1,200 units
  • Card Type: Secure Digital - SD
  • Insertion, Removal Method: Push in, pull out
  • Mounting Feature: Normal, standard - top
  • Mounting Type: Surface mount, right angle
  • Status: Obsolete
  • Popularity: Medium

You May Also Be Interested in

Samtec Inc.
CONN EDGE DUAL FMALE 40POS 0.039
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 230POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 70POS 0.100
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FML 160POS 0.031
Lowest to $13.0971
Samtec Inc.
CONN EDGE DUAL FMALE 16POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI CARDEDGE FML 184P 0.050
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 36POS 0.039
Need more? Email Us
TE Connectivity
CONN PCI EXP MIN FML 52POS 0.031
Need more? Email Us
Amphenol FCI
CONN M.2 FMALE 67POS 0.020 GOLD
Lowest to $3.3965

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess