EN
  • EN
  • DE

2102247-3

Part No 2102247-3
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description Backplane Receptacle 270 Position Right Angle Through Hole Press-Fit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle
Contact Current Rating 1.5 A
Contact Material Bronze
Contact Plating Gold
Current Rating 1.5 A
Flammability Rating UL94 V-0
Housing Color Black
Mating Alignment Without
Max Current Rating 1.5 A
Number of Columns 30
Number of Contacts 270
Number of Positions 270
Number of Rows 9
Orientation Right Angle
PCB Mounting Orientation Right Angle
Pitch 48.26 mm
RoHS Non-Compliant
Row Spacing 1.4 mm
Shrouded Fully Shrouded
Win Source Part Number 980157-2102247-3
Categories Backplane Connectors
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2102247-3 CAD Model

Description

This connector is manufactured by TE Connectivity with a Win Source Part Number of 980157-2102247-2.

  • Positions: 270
  • Pitch: 48.26 mm
  • Connector Type: Receptacle
  • Rows: 9
  • Row Spacing: 1.4 mm
  • Contact Material: Bronze
  • Current Rating: 1.5 A
  • Contact Plating: Gold
  • Housing Color: Black
  • Columns: 30
  • Shrouded: Fully Shrouded
  • Flammability Rating: UL94 V-0
  • RoHS: Non-Compliant
  • Max Current Rating: 1.5 A
  • PCB Mounting Orientation: Right Angle
  • Mating Alignment: Without
  • Supply and Demand Status: Shortage

You May Also Be Interested in

HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
HARTING
CONN RCPT HSG HAR-BUS 160POS
Need more? Email Us
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 38POS GRN
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
TE Connectivity
CONN 104POS BLUE PNL MNT
Need more? Email Us
Amphenol
5 ROW GUIDE RECEPT.HSG-PRS PEG
Need more? Email Us
TE Connectivity
CONN 104POS BLACK PNL MNT
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess