EN
  • EN
  • DE

2204403-1

Part No 2204403-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RCPT MULTI-BEAM 2POS PCB  /  2 Connector Receptacle, Female Blade Sockets Through Hole, Right Angle Black Multi-Beam
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors - Specialized
Mfr TE Connectivity AMP Connectors
Series MULTI-BEAM HD
Package Tray
Connector Type Receptacle, Female Blade Sockets
Connector Style Multi-Beam
Number of Positions 2
Number of Positions Loaded All
Number of Rows 1
Mounting Type Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 2 Power
Contact Finish Gold or Gold-Palladium
Color Black
Material Flammability Rating UL94 V-0
Temperature Range - Operating -40°C ~ 125°C
Base Product Number 2204403
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names A124481,2266-2204403-1,-2204403-1-SI
Standard Package 140
Win Source Part Number 1212461-2204403-1
Ultra Librarian 3D Model Ultra Librarian 2204403-1 CAD Model

Description

This electronic component is a specialized backplane connector manufactured by TE Connectivity AMP Connectors with Win Source Part Number 1212461-2204403-1.

  • Series: MULTI-BEAM HD
  • Number of Positions: 2
  • Pitch: Unspecified
  • Color: Black
  • Connector Type: Receptacle, Female Blade Sockets
  • Positions Loaded: All
  • Number of Rows: 1
  • Termination: Press-Fit
  • Contact Finish: Gold or Gold-Palladium
  • Contact Finish Thickness: Unspecified
  • Package: Tray
  • Connector Style: Multi-Beam
  • Voltage Rating: Unspecified
  • Material Flammability Rating: UL94 V-0
  • Standard Package: 140
  • ECCN: EAR99
  • REACH Status: REACH Unaffected
  • HTSUS: 8536.69.4040
  • Contact Layout: 2 Power
  • Mounting Type: Through Hole, Right Angle

You May Also Be Interested in

Hirose Electric Co Ltd
CONTACT PIN SIGNAL 24-28AWG GOLD
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
EDAC Inc.
CONN COVER METAL 56POS TOP
Lowest to $31.9787
TE Connectivity
CONN SHIELD 50POS 2PC LONG
Need more? Email Us
HARTING
CONN RCPT HSG DIN 41612 32POS
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6535 $57.8725
90+ $1.3568 $122.1120
135+ $1.3144 $177.4440
185+ $1.2720 $235.3200
235+ $1.2296 $288.9560
315+ $1.1025 $347.2875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess