EN
  • EN
  • DE

2213362-3

Part No 2213362-3
Manufacturer TE Connectivity
Catalog Specialized Cable Assemblies
Description RCPT ASSY DIM PHTCNTRL 3/2
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

1st Connector Socket, 5 Position (2 Dimmable, 3 Power)
2nd Connector Wire Leads
Color Multiple, Individual
Length 12.00" (304.8mm)
Features Dimming
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1569957-2213362-3
Ultra Librarian 3D Model Ultra Librarian 2213362-3 CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 6POS
Need more? Email Us
TE Connectivity
D-500-0455-2-613-078
Need more? Email Us
TE Connectivity
CABLE ASSY MINI CT 5POS
Need more? Email Us
TE Connectivity
RCPT ASSY DIM PHTCNTRL 3/2
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 2.75' / Cable Data Coupler, Bus to Bus 1 Line 2.75' (0.84m) 33.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 2WIRE 1' / Cable Data Coupler, Bus to Open 2 Line 1.00' (0.30m) 12.00"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WR 6.50' / Cable Data Coupler, Bus to Open 1 Line 6.50' (1.98m) 78.0"
Need more? Email Us
TE Connectivity
CABLE IN LINE COUPLER 1WIRE 12'
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess