EN
  • EN
  • DE

224K012-25-G02/225-0

Part No 224K012-25-G02/225-0
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description TFIT POLY MOLDED P / Heat Shrink Boot Black 12
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 224K0
Package Bulk
Type Boot
Shell Size - Insert 12
Color Black
Material Elastomer, Fluid Resistant
Large Diameter Supplied 0.945" (24.00mm)
Large Diameter Recovered 0.551" (14.00mm)
Small Diameter Supplied 0.630" (16.00mm)
Small Diameter Recovered 0.130" (3.30mm)
Large Recovered Length 1.299" (32.99mm)
Small Recovered Length 0.591" (15.01mm)
Base Product Number 224K012
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 450069-000
Standard Package 5
Win Source Part Number 1015606-224K012-25-G02/225-0
Ultra Librarian 3D Model Ultra Librarian 224K012-25-G02/225-0 CAD Model

Description

The Thermofit 224K0 black elastomer fluid resistant boot is ideal for cables and wires management. TE Connectivity Aerospace, Defense, and Marine Thermofit 224K0

  • Color: Black
  • Material: Elastomer
  • Features: Fluid Resistant
  • Large Diameter Supplied: 0.945 inches (24.00mm)
  • Large Diameter Recovered: 0.551 inches (14.00mm)
  • Small Diameter Supplied: 0.630 inches (16.00mm)
  • Small Diameter Recovered: 0.130 inches (3.30mm)
  • Large Recovered Length: 1.299 inches (32.99mm)
  • Small Recovered Length: 0.591 inches (15.01mm)
  • Shell Size-Insert: 12
  • Package: Bulk
  • Standard Package: 5
  • MSL Level: Not Applicable
  • REACH: Unaffected
  • ECCN: EAR99
  • Other Name: 450069-000

You May Also Be Interested in

TE Connectivity
FLEX POLY MOLDED PART / Heat Shrink
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ46
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS
Lowest to $4.0097
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
HEATSHRINK BOOT R/A SZ63 BLACK / Heat Shrink Boot - 90° Black 63
Need more? Email Us
TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink Boot - 90° Black 74
Need more? Email Us
TE Connectivity
MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
381A302-770-0 / Heat Shrink
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess