EN
  • EN
  • DE
  • IT

280379-1

Part No 280379-1
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description Internal Equipment Connection Wire-to-Board for Discrete Wire 2.54mm Centreline | CONN HEADER R/A 6POS 2.54MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 6
Number of Rows 1
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 3 Wall
Mounting Style Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.260" (6.60mm)
Contact Length - Post 0.138" (3.50mm)
Insulation Height 0.197"
Contact Shape Square
Contact Finish - Mating Tin
Contact Finish Thickness - Mating 118.1μin (3.00μm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Thermoplastic
Temperature Range - Operating -40°C ~ 80°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Voltage Rating 40V
Contact Finish Thickness - Post 118.1μin (3.00μm)
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1123468-280379-1
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 280379-1 CAD Model

Description

The 1123468-280379-1 is a header connector manufactured by TE Connectivity AMP Connectors.

  • Positions: 6
  • Mounting: Through hole and right angle
  • Shrouding: Shrouded - 3 wall
  • Application: Board to board or cable
  • Pitch: 0.100" (2.54mm)
  • Current Rating: 3A
  • Supply and Demand: Balanced
  • Voltage Rating: 40V
  • Material: Brass

You May Also Be Interested in

TE Connectivity
CONN PLUG HSG 2POS 6.30MM / 2 Rectangular Connectors - Housings Plug Natural 0.248" (6.30mm)
Lowest to $0.7377
TE Connectivity
CONN PIN 16-18AWG CRIMP TIN / Pin Contact Tin 16-18 AWG Crimp
Need more? Email Us
TE Connectivity
CONN RCPT 2POS IDC 26AWG GOLD
Lowest to $0.8356
TE Connectivity
CONN SOCKET 20-24AWG CRIMP GOLD / Socket Contact Gold 20-24 AWG Crimp Stamped
Lowest to $0.1121
TE Connectivity
CONN PLUG 18POS IDC 28AWG TIN / 18 Position Rectangular Plug Connector IDC Tin 28 AWG
Lowest to $1.9034
TE Connectivity
CONN SOCKET 20-26AWG CRIMP GOLD / Socket Contact Gold 20-26 AWG Crimp
Lowest to $0.3454
JST Sales America Inc.
CONN PIN 18-22AWG CRIMP TIN / Pin Contact Tin 18-22 AWG Crimp
Lowest to $0.0690
TE Connectivity
CONN RCPT 6POS IDC 26AWG TIN
Need more? Email Us
TE Connectivity
CONN RCPT HSG 1POS MATE-N-LOK / 1 Rectangular Connectors - Housings Receptacle Natural
Lowest to $0.2344

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5405 $53.9175
80+ $1.2640 $101.1200
125+ $1.2245 $153.0625
170+ $1.1850 $201.4500
220+ $1.1455 $252.0100
295+ $1.0270 $302.9650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 161 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess