EN
  • EN
  • DE

300296-000

Part No 300296-000
Manufacturer TE Connectivity
Catalog Markers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Wire/Cable Diameter -4.69 mm
Win Source Part Number 1037902-300296-000
Categories Markers
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 300296-000 CAD Model

Description

The 300296-000 is a marker manufactured by TE Connectivity. These markers are typically used for wire and cable identification, providing a durable and clear labeling solution for various applications.

Applications

  • Wire and cable identification in electrical panels
  • Network cabling systems
  • Automotive wiring harnesses
  • Aerospace applications
  • Industrial machinery wiring

Features

  • Material: Durable, flexible plastic or vinyl
  • Printing: Typically pre-printed with numbers, letters, or symbols, or designed for custom printing
  • Mounting: Designed to snap onto wires or cables
  • Operating Temperature: Wide range to withstand various environmental conditions
  • Chemical Resistance: Resistant to common solvents and oils

Benefits

  • Provides clear and permanent identification of wires and cables.
  • Reduces the risk of errors during installation and maintenance.
  • Ensures compliance with safety regulations.
  • Saves time and effort compared to manual labeling methods.
  • Enhances the professional appearance of wiring systems.

Additional Details

The 300296-000 markers are available in various sizes and colors to suit different wire gauges and identification requirements. The specific material composition and printing method used in these markers are chosen to ensure long-term legibility and resistance to harsh environments. Installation is usually straightforward, involving snapping the marker onto the wire or cable. Specific dimensions and chemical resistance details can be found in the TE Connectivity product documentation.

You May Also Be Interested in

TE Connectivity
Wire Labels & Markers STD02Y-V
Need more? Email Us
TE Connectivity
STD12Y-N
Need more? Email Us
Brady Corporation
VNYL PORTA-PK REFILL - LEGEND: 1
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD06Y-D
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD17W-PLU
Need more? Email Us
TE Connectivity
STD05Y-H
Need more? Email Us
TE Connectivity
TE Connectivity STB03-6-6
Need more? Email Us
Brady Corporation
WIRE MARKER, 0.5 IN H
Need more? Email Us
TE Connectivity
Wire Labels & Markers STD01Y-7
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess