EN
  • EN
  • DE

4-1419111-2

Part No 4-1419111-2
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description 24 A SPST DPDT (2 Form C) 24 V Plug-In General Purpose Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 30.89 mA
Coil Power 750 mW
Coil Resistance 777 Ω
Coil Voltage (AC) 24 V
Coil Voltage (DC) 24 V
Contact Current Rating 12 A
Contact Material Silver
Depth 22.5 mm
Dropout Voltage 2.4 V
ELV Compliant
Height 29 mm
Lead Free Yes
Length 28 mm
Max Current Rating 24 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Plug-In
Number of Pins 8
Operate Time 15 ms
Packaging Box
Power Consumption 750 µW
Radiation Hardening No
Ratings IP40
REACH SVHC No SVHC
RoHS Compliant
Switching Capacity 3 kW
Switching Current 12 A
Termination Quick Connect
Throw Configuration DPDT
Voltage Rating (AC) 400 V
Weight 30 g
Width 22.5 mm
Win Source Part Number 1038580-4-1419111-2
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4-1419111-2 CAD Model

Description

The TE Connectivity 1038580-4-1419111-2 is a Signal Relay with a DPDT throw configuration. It has a coil voltage (DC) and (AC) of 24 V and a dropout voltage of 2.4 V.

  • Throw Configuration: DPDT
  • Coil Voltage (DC): 24 V
  • Coil Voltage (AC): 24 V
  • Dropout Voltage: 2.4 V
  • Contact Current Rating: 12 A
  • Maximum Current Rating: 24 A
  • Packaging: Box
  • Size: 22.5 mm x 28 mm x 29 mm
  • Mounting Type: Plug-In
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Supply Status: Shortage

You May Also Be Interested in

Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Omron
RELAY TELECOM DPDT 1A 24VDC
Lowest to $4.6784
Omron
RELAY TELECOM DPDT 1A 5VDC
Lowest to $0.9260
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Panasonic
RELAY GEN PURPOSE DPDT 1A 12V
Lowest to $10.0367

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess