EN
  • EN
  • DE

5104340-1

Part No 5104340-1
Manufacturer TE Connectivity
Catalog D - Sub Connectors
Description CONN HEADER R/A 10POS 2.54MM  /  Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMP-Latch
Package Tube
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 10
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Through Hole, Right Angle
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Length - Mating 0.240" (6.10mm)
Contact Length - Post 0.125" (3.18mm)
Insulation Height 0.360" (9.14mm)
Contact Shape Square
Contact Finish - Mating Gold or Gold-Palladium
Contact Finish Thickness - Mating 15.0µin (0.38µm)
Contact Finish - Post Tin
Contact Material Brass
Insulation Material Polyphthalamide (PPA), Glass Filled
Features Keying Slot
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 1A per Contact
Contact Finish Thickness - Post 100.0µin (2.54µm)
Base Product Number 5104340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names 2266-5104340-1,51043401
Standard Package 125
Win Source Part Number 1204952-5104340-1
Ultra Librarian 3D Model Ultra Librarian 5104340-1 CAD Model

Description

The 5104340-1 is a D-Sub connector manufactured by TE Connectivity. D-Sub connectors are a widely used type of electrical connector, known for their distinctive D-shaped metal shield. They are commonly used for establishing connections in computer, communication, and industrial applications.

Applications:

  • Computer Ports: Used for serial ports, parallel ports, and video connections.
  • Data Acquisition Systems: Employed for connecting sensors and data acquisition modules.
  • Industrial Equipment: Integrated into industrial control systems for communication and power connections.
  • Telecommunications Equipment: Used in telecommunication devices for data transmission.
  • Medical Devices: Employed in medical equipment for connecting various components.

Features:

  • D-Shaped Shell: Provides polarization to ensure correct mating.
  • Multiple Contacts: Available in various pin configurations to support different signal and power requirements.
  • Shielding: Offers protection against electromagnetic interference (EMI) and radio frequency interference (RFI).
  • Various Mounting Options: Available in through-hole, surface mount, and cable-mount configurations.
  • Durable Construction: Built to withstand harsh environments and mechanical stress.

Benefits:

  • Reliable Connections: Ensures stable and consistent electrical contact, minimizing signal loss and downtime.
  • Versatile Use: Suitable for a wide range of applications due to its modular design and diverse configurations.
  • Easy Installation: Facilitates quick and efficient assembly, reducing manufacturing costs.
  • Secure Mating: Provides a robust and secure connection, preventing accidental disconnections.
  • Improved System Performance: Enhances signal integrity and reduces noise, leading to better overall system performance.

Additional Details:

Detailed specifications, including the number of pins, voltage rating, current rating, and operating temperature range, can be found in the product datasheet for 5104340-1. TE Connectivity offers a wide range of D-Sub connectors with various pin configurations, housing materials, and termination styles to meet specific application requirements. This particular connector could be a standard density, high density, or combo D-sub depending on its exact pin configuration and application.

You May Also Be Interested in

Nextronics Engineering Corp.
Connector D-Sub, Female 25 Position 2 Row Through Hole
Lowest to $1.2903
TE Connectivity
STAND-OFF, STUD, MTG
Need more? Email Us
Amphenol
D-SUB ASSY SCREW LOCK SET OF 10
Need more? Email Us
Amphenol
DSUB F SCREW LOCK ASSBLY 1=10
Need more? Email Us
TE Connectivity
CONN D-SUB FMALE SCREWLOCK KIT
Need more? Email Us
HARTING
DSUB SCREW-LOCK FE M3/M3
Need more? Email Us
HARTING
D SUB SHORT MOUNTING SCREW FOR F
Need more? Email Us
TE Connectivity
SCREW RETAINER MALE 4-40 THREAD
Need more? Email Us
Connfly Electronic Co., Ltd.
Connector Standard D-Sub, Female 25 Position 2 Row
Lowest to $0.7422

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0692 $62.0760
70+ $1.6979 $118.8530
110+ $1.6449 $180.9390
150+ $1.5917 $238.7550
190+ $1.5387 $292.3530
255+ $1.3795 $351.7725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,830 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess