EN
  • EN
  • DE

520461-1

Part No 520461-1
Manufacturer TE Connectivity
Catalog Modular Connectors - Accessories
Description CONN PLUG 4POS SDL RND SHLD BTTM / Connector Shield, Bottom For SDL Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Modular Connectors - Modular Connector Accessories
Mfr TE Connectivity AMP Connectors
Series -
Package Bulk
Product Status Active
Accessory Type Shield, Bottom
For Use With/Related Products SDL Connectors
Features -
Color -
Base Product Number 520461
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1363671-520461-1
Ultra Librarian 3D Model Ultra Librarian 520461-1 CAD Model

Description

The TE Connectivity AMP Connectors 1363671-520461-1 is a modular connector accessory.

  • Accessory Type: Shield
  • Connector Type: SDL
  • Shield Type: Bottom
  • Status: Active
  • Package Type: Bulk
  • HTSUS Code: 8538.90.8180
  • ECCN: EAR99

You May Also Be Interested in

Wurth Electronics Inc
CONN CAP FOR RJ45 CONNECTORS
Lowest to $0.8732
HARTING
CONN CAP FOR HARPORT CONNECTORS
Need more? Email Us
Stewart Connector
CONN BOOT FOR MODULAR PLUGS
Need more? Email Us
TE Connectivity
CONN PLUG 8POS ROUND CABLE
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 10PC
Need more? Email Us
TE Connectivity
CONN SDL SHIELD BOTTOM 16POS
Need more? Email Us
Molex, LLC
CONN CAP FOR MODULAR RJ45 JACK
Need more? Email Us
Panduit Corp
CONN JACK MOD BLOCKOUT DEV 100PC
Need more? Email Us
Phoenix Contact
CONN CAP FOR MOD PANEL MNT CONNS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess