EN
  • EN
  • DE

521383-5

Part No 521383-5
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN HEADER VERT 5POS 5MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 15 Weeks
Features Connector Header Through Hole 5 position 0.197" (5.00mm)
Manufacturer TE Connectivity
Package Bulk
Operating Temperature Range -40°C ~ 120°C
Mounting Through Hole
Family Name 521383
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -521383-5-SI, A119385, 2266-521383-5
Quantity per package 4800
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907210-521383-5
Ultra Librarian 3D Model Ultra Librarian 521383-5 CAD Model

Description

The 521383-5 is a rectangular connector manufactured by TE Connectivity. It is designed to provide a reliable and efficient connection between wires, cables, or printed circuit boards (PCBs) in various electronic applications. Rectangular connectors like this are known for their versatility and ability to handle multiple signals in a compact form factor.

Applications

  • Industrial automation equipment
  • Data communication systems
  • Power distribution units
  • Test and measurement instruments
  • Medical electronic devices

Features

  • Multiple Contacts: Provides numerous connection points for signal and power transmission.
  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • Polarization Features: Ensures correct mating and prevents accidental misconnections.
  • Various Mounting Options: Suitable for different installation needs (e.g., PCB mount, panel mount).
  • High Reliability: Ensures consistent and dependable performance over its lifecycle.

Benefits

  • Efficient Connectivity: Facilitates organized and reliable connections for multiple circuits.
  • Robust Performance: Designed to withstand demanding operating conditions, increasing system reliability.
  • Reduced Downtime: Secure connections minimize the risk of signal interruption or power failure.
  • Simplified Maintenance: Modular design allows for easy component replacement and troubleshooting.
  • Design Flexibility: Available in various configurations to support a wide range of application requirements.

Additional Details

Detailed specifications of the 521383-5 depend on its specific configuration, including the number of contacts, contact type (e.g., pin, socket), contact pitch (spacing), current rating, and voltage rating. Refer to the TE Connectivity datasheet for specific electrical, mechanical, and environmental characteristics. This will also specify materials, flammability ratings, operating temperature ranges, and suitable wire gauges or cable types. Information on mating connectors and required tooling will be found in the datasheet as well.

You May Also Be Interested in

Amphenol FCI
CONN HEADER SMD 10POS 2MM
Need more? Email Us
Amphenol FCI
CONN HEADER SMD
Lowest to $0.8356
Wurth Electronics Inc
CONN HEADER SMD R/A 2POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Molex, LLC
CONN SOCKET 28-32AWG CRIMP TIN
Lowest to $0.0061
Hirose Electric Co Ltd
Board to Board & Mezzanine Connectors CONN HDR 20POS SMD G
Lowest to $0.7134
Aries Electronics
CONN HDR DIP FORK 40POS TIN
Need more? Email Us
Molex, LLC
CONN RCPT HSG 4POS 3.00MM
Need more? Email Us
Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3012 $58.5540
110+ $1.0677 $117.4470
170+ $1.0344 $175.8480
235+ $1.0011 $235.2585
300+ $0.9677 $290.3100
400+ $0.8676 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,350 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess