EN
  • EN
  • DE

5352115-1

Part No 5352115-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN RECEPT 55POS 2MM PRESS-FIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 14 Weeks
Features 55 Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Board Edge, Through Hole, Right Angle
Manufacturer TE Connectivity
Series Z-PACK
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Board Edge, Through Hole, Right Angle
Family Name 5352115
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 53521151, 2266-5352115-1, A97815, -5352115-1-CSI, -5352115-1-SI
Quantity per package 22
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907326-5352115-1
Ultra Librarian 3D Model Ultra Librarian 5352115-1 CAD Model

Description

The 5352115-1 is a backplane connector manufactured by TE Connectivity. Backplane connectors are crucial components in high-density electronic systems, providing reliable interconnections between circuit boards. This particular connector is designed for robust performance and signal integrity in demanding applications.

Applications:

  • Telecommunications equipment
  • Data centers
  • Networking equipment (servers, routers, switches)
  • Industrial automation systems
  • High-performance computing
  • Medical equipment

Features:

  • High-density design: Allows for a large number of signals to be transmitted through a relatively small area.
  • Robust construction: Designed to withstand vibration, shock, and other environmental factors.
  • Excellent signal integrity: Minimizes signal loss and crosstalk, ensuring reliable data transmission.
  • Polarization: Ensures proper mating and prevents incorrect insertion.
  • Compliant Pin Technology: Provides a solderless connection to the printed circuit board, reducing manufacturing costs and improving reliability.
  • Gold-plated contacts: Enhances conductivity and corrosion resistance.

Benefits:

  • Increased system performance: High-density and excellent signal integrity allow for faster data transfer rates.
  • Improved system reliability: Robust construction and reliable connections minimize downtime and maintenance costs.
  • Reduced manufacturing costs: Compliant pin technology eliminates the need for soldering.
  • Long-term durability: Gold-plated contacts provide excellent corrosion resistance, ensuring a long service life.
  • Simplified assembly: Polarization features ensure proper mating and prevent damage during installation.

Additional Details:

The 5352115-1 connector's specific technical specifications, such as the number of contacts, pitch, voltage rating, and current rating, would depend on the exact product configuration. Refer to the TE Connectivity product datasheet for detailed specifications.

The connector utilizes a compliant pin design, which allows for press-fit installation into plated through-holes on the printed circuit board. This eliminates the need for soldering and provides a gas-tight connection that is resistant to vibration and corrosion.

The connector housing is typically made of high-temperature thermoplastic materials, which offer excellent dimensional stability and resistance to chemicals.

You May Also Be Interested in

HARTING
DIN-POWER CRIMP 2 S,F, AU2
Need more? Email Us
TE Connectivity
ATCA GUIDE MODULE RA MALE
Need more? Email Us
TE Connectivity
CONN SHIELD 34POS 2PC SHORT ALUM
Need more? Email Us
TE Connectivity
CONN 75POS BLACK PNL MNT
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 56POS GRN
Need more? Email Us
TE Connectivity
CONTACT,SKT,SIZE #0
Need more? Email Us
HARTING
DIN-POWER SCHALENGEHAUSE F24
Need more? Email Us
HARTING
DIN-POWER SHELL HOUSING D20 META
Need more? Email Us
HARTING
CONN SHROUD AB25 125POS
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3131 $53.1310
23+ $4.3595 $100.2685
36+ $4.2232 $152.0352
49+ $4.0870 $200.2630
64+ $3.9508 $252.8512
85+ $3.5421 $301.0785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,075 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess