EN
  • EN
  • DE
  • IT

55LF0114-26-0CS3363

Part No 55LF0114-26-0CS3363
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 26AWG 600V BLACK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Cable Type Hook-Up
Wire Gauge 26 AWG
Conductor Strand 19/38
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.032" (0.81mm)
Jacket (Insulation) Thickness 0.005" (0.13mm)
Voltage 600V
Temperature Range - Operating -65°C ~ 200°C
Jacket Color Black
Base Product Number 55LF0114
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 774296-55LF0114-26-0CS3363
Ultra Librarian 3D Model Ultra Librarian 55LF0114-26-0CS3363 CAD Model

Description

The 774296-55LF0114-26-0CS3363 is a 26 AWG single conductor hook-up wire from TE Connectivity.

  • Voltage Rating: 600V
  • Conductor Material: copper, silver coated
  • Jacket (Insulation) Material: ethylene tetrafluoroethylene (ETFE)
  • Jacket Color: black
  • Diameter: 0.032" (0.81mm)
  • Operating Temperature: -65°C to 200°C
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
HOOK-UP DL STRND 24AWG WHT
Lowest to $3.5020
TE Connectivity
HOOK-UP DUAL WALL STRND 4AWG WHT
Need more? Email Us
Alpha Wire
HOOK-UP STRND 28AWG RED 100' / 28 AWG Hook-Up Wire 19/40 Red 250V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
SHF260-0113-22-9
Need more? Email Us
TE Connectivity
44A0212-12-8
Need more? Email Us
TE Connectivity
CBL 1COND 22AWG 600V WHITE FEET
Need more? Email Us
Belden Inc.
HOOK-UP STRND 16AWG BROWN 5000'
Need more? Email Us
TE Connectivity
55PC6026-6-3CS2433
Need more? Email Us
TE Connectivity
HOOK-UP STRND 12AWG 600V VIOLET
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess