EN
  • EN
  • DE

CR5314-000

Part No CR5314-000
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description 44A0212-12-8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Package Bulk
Product Status Active
Base Product Number CR53
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3040
Win Source Part Number 1005475-CR5314-000
Ultra Librarian 3D Model Ultra Librarian CR5314-000 CAD Model

Description

The 1005475-CR5314-000 single conductor cable is a high-quality hook-up wire suitable for various applications.

  • Cable Type: Single Conductor
  • Applications: Hook-up Wire
  • Packaging: Bulk
  • Manufacturer: TE Connectivity
  • Materials: High-quality
  • REACH Regulations: Unaffected
  • EAR99 Compliant: Yes

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 65/30 Black 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 12AWG 600V WHITE / 12 AWG Hook-Up Wire 37/28 White 600V
Lowest to $1.4953
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464
NTE
HOOK-UP 26AWG 300V ORANGE 1000' / 26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Lowest to $3.8554
CNC Tech
HOOK-UP STRND 22AWG 300V ORN 25' / 22 AWG Hook-Up Wire 17/0.0063" Orange 300V 25.00' (7.62m)
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess