EN
  • EN
  • DE

82A0111-26-9

Part No 82A0111-26-9
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Manufacturer TE Connectivity Raychem Cable Protection
Packaging Bulk
Cable Type Hook-Up
Wire Gauge 26 AWG
Conductor Strand 63/44
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter 0.033" (0.84mm)
Jacket (Insulation) Thickness 0.004" (0.09mm)
Length 5.00' (1.52m)
Voltage 600V
Temperature Range - Operating -65°C ~ 200°C
Jacket Color White
Base Product Number 82A0111
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.49.3080
Other Part Number 82A0111-26-9-05
Standard Package 1
Win Source Part Number 1334633-82A0111-26-9
Ultra Librarian 3D Model Ultra Librarian 82A0111-26-9 CAD Model

Description

The TE Connectivity Raychem Cable Protection 1334633-82A0111-26-9 is a single conductor cable that has a wire gauge of 26 AWG and a length of 5.00' (1.52m).

  • Manufacturer: TE Connectivity Raychem Cable Protection
  • Type: Single Conductor Cable
  • Wire Gauge: 26 AWG
  • Length: 5.00' (1.52m)
  • Packaging: Bulk
  • Voltage: 600V
  • Conductor Material: Copper, Tinned
  • Conductor Strand: 63/44
  • Jacket Material: Ethylene Tetrafluoroethylene (ETFE)
  • Jacket Color: White
  • Jacket Diameter: 0.033" (0.84mm)
  • Jacket Thickness: 0.004" (0.09mm)
  • Temperature Range: -65°C ~ 200°C
  • ECCN: EAR99

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
NTE
HOOK-UP 26AWG 300V GREEN 100' / 26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
FILTERLINE PRIMARY
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Lowest to $3.8554
NTE
HOOK-UP 20AWG 600V ORANGE 25' / 20 AWG Hook-Up Wire Orange 600V 25.00' (7.62m)
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8554 $57.8310
37+ $3.1635 $117.0495
57+ $3.0646 $174.6822
78+ $2.9657 $231.3246
101+ $2.8669 $289.5569
135+ $2.5703 $346.9905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,863 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess