EN
  • EN
  • DE

WH26-05-100

Part No WH26-05-100
Manufacturer NTE
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP 26AWG 300V GREEN 100'  /  26 AWG Hook-Up Wire Green 300V 100.0' (30.5m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WH
Package Spool
Cable Type Hook-Up
Wire Gauge 26 AWG
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Length 100.0' (30.5m)
Voltage 300V
Temperature Range - Operating 90°C
Jacket Color Green
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WH26-05-100
Standard Package 1
Win Source Part Number 1031947-WH26-05-100
Ultra Librarian 3D Model Ultra Librarian WH26-05-100 CAD Model

Description

The 1031947-WH26-05-100 is a Hook-Up Wire that is categorized under Cables, Wires>Single Conductor Cables (Hook-Up Wire).

  • Series: WH
  • Package: Spool
  • Wire Gauge: 26 AWG
  • Length: 100.0' (30.5m)
  • Cable Type: Hook-Up
  • Voltage: 300V
  • Conductor Material: Copper, Tinned
  • Jacket Material: Poly-Vinyl Chloride (PVC)
  • Jacket Color: Green
  • Operating Temperature: 90°C
  • Manufacturer: NTE

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 14AWG WHITE 100' / 14 AWG Hook-Up Wire 41/30 White 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 26AWG 600V WHITE / 26 AWG Hook-Up Wire 19/38 White 600V
Lowest to $39.1695
Alpha Wire
HOOK-UP SOLID 24AWG BLACK 1000' / 24 AWG Hook-Up Wire Solid Black 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $29.3007
TE Connectivity
HOOK-UP STRND 26AWG WHITE 5' / 26 AWG Hook-Up Wire 63/44 White 600V 5.00' (1.52m)
Lowest to $3.8554
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 14AWG BLACK 100' / 14 AWG Hook-Up Wire 41/30 Black 600V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP DL WALL STRND 12AWG WHT / 12 AWG Hook-Up, Dual Wall Wire 37/28 White 600V
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess