EN
  • EN
  • DE

2451350220

Part No 2451350220
Manufacturer Molex, LLC
Catalog Rectangular Cable Assemblies
Description MINIFIT JR 2 CIRCUIT BLACK 2M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Connector Type Socket to Socket
Number of Positions 2
Number of Rows 1
Length 6.56' (2.00m)
Color Black, Individual (Round)
Cable Termination Crimp
Contact Finish Tin
Win Source Part Number 1026930-2451350220
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2451350220 CAD Model

Description

This Molex LLC cable assembly is a socket to socket connector with two positions.

  • Manufacturer: Molex LLC
  • Connector Type: Socket to Socket
  • Positions: 2
  • Length: 6.56 feet (2 meters)
  • Termination: Crimp
  • Color: Black
  • Cable Shape: Round
  • Contact Finish: Tin

You May Also Be Interested in

Assmann WSW Components
IDC CBL - HHSR14H/AE14M/HHSR14H
Need more? Email Us
Samtec Inc.
CABLE ASSEM .05" 10POS 3" / Cable Assembly 0.076m 30AWG 1.27mm 10 to 10 POS IDC Connector to IDC Connector F-F TIGER EYE™ Bulk
Need more? Email Us
TE Connectivity
IDC CABLE-ASN40A/ AE40G / APK40A
Need more? Email Us
3M
IDC CABLE - MSR14A/MC14F/MSR14A
Lowest to $9.5007
3M
IDC CABLE - MSR40A/MC40F/MSR40A
Lowest to $14.4460
Others
Need more? Email Us
3M
IDC CABLE - MKR10A/MC10F/MKR10A
Lowest to $9.8172
Molex, LLC
ULTRAFIT 2 CIRCUIT BLACK 150MM
Lowest to $28.2906
Molex, LLC
NANO-FIT 6CIRCUIT 300MM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.4968 $71.4968
2+ $58.6636 $117.3272
4+ $56.8306 $227.3224
5+ $54.9976 $274.9880
6+ $53.1647 $318.9882
8+ $47.6645 $381.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess