EN
  • EN
  • DE
  • IT

WHS26-03-1000

Part No WHS26-03-1000
Manufacturer NTE
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP 26AWG 300V ORANGE 1000'  /  26 AWG Hook-Up Wire Orange 300V 1000.0' (304.8m)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Mfr NTE Electronics, Inc
Series WHS
Package Spool
Cable Type Hook-Up
Wire Gauge 26 AWG
Conductor Material Copper, Tinned
Jacket (Insulation) Material Poly-Vinyl Chloride (PVC)
Length 1000.0' (304.8m)
Voltage 300V
Temperature Range - Operating 90°C
Jacket Color Orange
ECCN EAR99
HTSUS 8544.11.0020
Other Names 2368-WHS26-03-1000
Standard Package 1
Win Source Part Number 1008360-WHS26-03-1000
Ultra Librarian 3D Model Ultra Librarian WHS26-03-1000 CAD Model

Description

The WHS26-03-1000 is a single conductor cable designed for use in hook-up applications. The cable has a wire gauge of 26 AWG and a voltage rating of 300V.

  • Product: WHS26-03-1000
  • Type: Single Conductor Cable
  • Application: Hook-Up
  • Wire Gauge: 26 AWG
  • Voltage Rating: 300V
  • Supplied: Spool
  • Length: 1000.0' (304.8m)
  • Conductor Material: Copper, Tinned
  • Jacket Insulation Material: Poly-Vinyl Chloride (PVC)
  • Operating Temperature: 90°C
  • ECCN: EAR99

You May Also Be Interested in

Belden Inc.
HOOK-UP STRND 18AWG RED 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED
Need more? Email Us
TE Connectivity
CABLE STRANDED
Lowest to $0.8627
Alpha Wire
HOOK-UP STRND 1/0AWG RED 100' / 1/0 AWG Hook-Up Wire 1045/30 Red 600V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 20AWG ORANGE 100'
Lowest to $32.8168
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Alpha Wire
HOOK-UP STRND 12AWG BLACK 100' / 12 AWG Hook-Up Wire 19/25 Black 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
FLEXLITE CABLE STRANDED / Hook-up Wire
Need more? Email Us
TE Connectivity
HOOK-UP STRND 8AWG WHITE 50' / 8 AWG Hook-Up Wire 665/36 White 600V 50.00' (15.24m)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess