EN
  • EN
  • DE

58529-1

Part No 58529-1
Manufacturer TE Connectivity
Catalog Tools
Description TOOL HAND CRIMPER 16-20AWG SIDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Tools - Crimpers, Applicators, Presses
Mfr TE Connectivity
Series Pro-Crimper III, AMPSEAL
Package Bulk
Product Status Active
Tool Method Manual
Tool Type Hand Crimper
For Use With/Related Products Rectangular Contacts
Wire Gauge or Range - AWG 16-20 AWG
Ratcheting Ratchet
Wire Entry Location Side Entry
Base Product Number 58529
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8205.59.5560
Win Source Part Number 546642-58529-1
Ultra Librarian 3D Model Ultra Librarian 58529-1 CAD Model

Description

The TE Connectivity electronic component with the part number 546642-58529-1 is a hand crimper tool used for crimping rectangular contacts.

  • Series: Pro-Crimper III and AMPSEAL series
  • Wire Gauge Range: 16-20 AWG
  • Package: bulk package with 1 piece
  • ECCN: EAR99
  • MSL Level: not applicable
  • Type: manual
  • Mechanism: ratcheting
  • Wire Entry Location: side entry
  • HTSUS Code: 8205.59.5560
  • Manufacturer: TE Connectivity
  • Status: active

You May Also Be Interested in

Klein Tools, Inc.
COAXIAL CABLE INSTALLATION KIT
Need more? Email Us
American Hakko Products, Inc.
LEAD TERMINATOR CUTS AND BENDS A
Need more? Email Us
3M
RED ABRASIVE STIKIT DISC 01111 6
Lowest to $10.0704
Wiha
COMBINATION RATCHET WRENCH 28MM
Lowest to $1.6817
Wiha
COMBINATION WRENCH 24MM
Need more? Email Us
JST Sales America Inc.
TOOL HAND CRIMPER 24-26AWG SIDE
Need more? Email Us
Glenair, Inc.
TOOL WRENCH
Need more? Email Us
Wiha
COMBINATION RATCHET WRENCH 9MM
Lowest to $25.0092
Swanstrom Tools USA
CUTTER
Lowest to $1.6817

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess