EN
  • EN
  • DE

6-1393292-3

Part No 6-1393292-3
Manufacturer TE Connectivity
Catalog Power Relays, Over 2 Amps
Description RELAY AUTOMOTIVE SPDT 30A 24V  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Automotive Relays
Mfr TE Connectivity AMP Connectors
Series Micro Relay A
Package Bulk
Coil Type Non Latching
Coil Voltage 24VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 30 A
Switching Voltage 24VDC - Nom
Must Operate Voltage 14.4 VDC
Must Release Voltage 3.6 VDC
Features Diode
Mounting Type Socketable
Termination Style Plug In, Quick Connect - Multiple Sizes
Temperature Range - Operating -40°C ~ 125°C
Contact Material Silver Alloy
Coil Power 1.34W
Coil Resistance 430 Ohms
Base Product Number 1393292
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.41.0050
Other Names A122646,6-1393292-3-ND,V23074A2002A403
Standard Package 480
Win Source Part Number 1129623-6-1393292-3
Ultra Librarian 3D Model Ultra Librarian 6-1393292-3 CAD Model

Description

The Micro Relay A is a plug-in, quick connect relay designed for use in automotive applications.

  • Contact Form: SPDT
  • Contact Material: Silver alloy
  • Coil Resistance: 430 ohms
  • Coil Type: Non-latching
  • Coil Voltage: 24VDC
  • Contact Rating (Current): 30A
  • Switching Voltage: 24VDC
  • Mounting Type: Socketable
  • Operating Temperature: -40°C to 125°C
  • Package: Bulk
  • Standard Package: 480
  • Alternative Parts: 6-1393292-3, V23074-A2002-A403, and more
  • Must Operate Voltage: 14.4VDC
  • Must Release Voltage: 3.6VDC
  • Feature: Diode

You May Also Be Interested in

Schneider Electric
HARMONY, POWER PLUG-IN RELAY, 15
Need more? Email Us
TE Connectivity
RELAY
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 5A 120V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
Panasonic
RELAY GEN PURPOSE SPST 10A 24V
Lowest to $19.0367
TE Connectivity
RELAY GEN PURPOSE 30A 26.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 10A 48V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4454 $50.6724
15+ $6.9296 $103.9440
23+ $6.7130 $154.3990
31+ $6.4965 $201.3915
40+ $6.2799 $251.1960
54+ $5.6303 $304.0362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess