EN
  • EN
  • DE

6-1617545-6

Part No 6-1617545-6
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description MAWD-166-7C=MAD T05 DIODE RELA / Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Signal Relays, Up to 2 Amps
Mfr TE Connectivity
Series *
Package Bulk
Product Status Active
Base Product Number 1617545
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
HTSUS 8536.41.0050
Win Source Part Number 1183709-6-1617545-6
Ultra Librarian 3D Model Ultra Librarian 6-1617545-6 CAD Model

Description

The 1183709-6-1617545-6 is a signal relay designed for applications requiring a current rating of up to 2 Amps.

  • Current Rating: Up to 2 Amps
  • Product Lineup: Active
  • Package: Bulk (1 piece)
  • MSL Level: 1 (unlimited shelf life)
  • REACH Status: Unaffected
  • HTSUS Code: 8536.41.0050
  • Manufacturer: TE Connectivity

You May Also Be Interested in

TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Omron
RELAY TELECOM DPDT 2A 24VDC
Lowest to $9.1552
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess