EN
  • EN
  • DE

6-487509-8

Part No 6-487509-8
Manufacturer TE Connectivity
Catalog FFC, FPC (FlatFlexible) Connector Assemblies
Description TRIOMATE ASY V19P L=4.064,LDFR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Flat Flex Type FFC, FPC
Mounting Type Through Hole
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 19
Pitch 0.100" (2.54mm)
Termination Kinked Pin
FFC, FCB Thickness 0.13mm ~ 0.38mm
Height Above Board 0.190" (4.83mm)
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyester Thermoplastic, Glass Filled
Features Low Insertion Force (LIF)
Voltage Rating 250V
Operating Temperature -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Ultra Librarian 3D Model Ultra Librarian 6-487509-8 CAD Model

Description

NULL

You May Also Be Interested in

Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
TRIOMATE ASY V19P L=4.064,LDFR
Need more? Email Us
Molex, LLC
Need more? Email Us
Molex, LLC
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 10POS 2.54MM
Lowest to $3.3524
Molex, LLC
Need more? Email Us
Molex, LLC
FFC & FPC Connectors 1.0 FPC ZIF SMT Hsg Assy 20Ckt EmbsTpPkg
Lowest to $0.6403
Molex, LLC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess