EN
  • EN
  • DE

60742-2

Part No 60742-2
Manufacturer TE Connectivity
Catalog Terminals
Description CONN QC RCPT 14-18AWG 0.187 / 0.187" (4.75mm) Quick Connect Female 14-18 AWG Crimp Connector Non-Insulated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Mfr TE Connectivity AMP Connectors
Series Faston
Package Tape & Reel (TR)
Product Status Active
Terminal Type Standard
Gender Female
Tab Width 0.187" (4.75mm)
Tab Thickness 0.020" (0.51mm)
Tab Length 0.250" (6.35mm)
Length - Overall 0.640" (16.26mm)
Termination Crimp
Wire Gauge 14-18 AWG
Insulation Non-Insulated
Mounting Type Free Hanging (In-Line)
Features -
Color -
Contact Material Brass
Contact Finish Tin
Insulation Diameter -
Base Product Number 60742
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1365006-60742-2
Ultra Librarian 3D Model Ultra Librarian 60742-2 CAD Model

Description

Product Description: 60742-2 Quick Disconnect Female Connector from TE Connectivity

The 60742-2 is a quick disconnect female connector from TE Connectivity. It is a non-insulated crimp connector with a 0.187" (4.75mm) tab that can accommodate wire gauges from 14 to 18 AWG. The 60742-2 is push-in mountable and has a tab thickness of 0.020" (0.51mm) and a tab length of 0.250" (6.35mm). The overall length of the connector is 0.640" (16.26mm).

The 60742-2 is made of high-quality materials and is designed for durability and performance. It is RoHS compliant and is suitable for a wide range of applications, including automotive, industrial, and consumer electronics.

Features and Benefits:

Non-insulated crimp connector for easy installation and termination 0.187" (4.75mm) tab that can accommodate wire gauges from 14 to 18 AWG Push-in mountable for quick and easy installation Tab thickness of 0.020" (0.51mm) and a tab length of 0.250" (6.35mm) Overall length of 0.640" (16.26mm) Made of high-quality materials for durability and performance RoHS compliant Suitable for a wide range of applications, including automotive, industrial, and consumer electronics Applications:

Automotive Industrial Consumer electronics Aerospace and defense Medical Telecommunications Transportation How to Install:

The 60742-2 is a crimp connector, so you will need a crimp tool to install it. To install the connector, follow these steps:

Strip the insulation from the end of the wire to expose the bare metal. Insert the wire into the connector barrel and crimp the barrel with a crimp tool. Make sure that the wire is securely crimped in place. Push the connector into the mating connector until it clicks into place. How to Remove:

To remove the 60742-2 connector, simply insert a small screwdriver into the release tab on the connector and pull the connector out of the mating connector.

Conclusion:

The 60742-2 is a high-quality quick disconnect female connector from TE Connectivity. It is easy to install and remove, and it is suitable for a wide range of applications.

You May Also Be Interested in

TE Connectivity
CONN RAIL 2.561" L X 1.12" W / Connector Rail Contact Size
Need more? Email Us
TE Connectivity
CONTACT SOCKET 17-20AWG CRIMP / Socket Contact 17-20 AWG Size 2.5mm Crimp Tin
Lowest to $0.1787
Mill-Max Manufacturing Corp.
CONN PC PIN CIRC .063DIA TINLEAD / PC Pin Terminal Connector Through Hole Tin-Lead 0.063" (1.60mm) Dia
Need more? Email Us
TE Connectivity
CONN BUTT SPLICE 8 AWG CRIMP / Terminal Butt Splice, Inline, Individual Openings Connector Crimp 8 AWG Red
Need more? Email Us
TE Connectivity
CONN RING CIRC 14-16AWG #10 / Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Need more? Email Us
TE Connectivity
CONN QC RCPT 10-12AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated
Need more? Email Us
NTE
PVC INS RING TERMINAL / Ring Terminal Connector 8 Stud Circular 8 AWG Crimp
Need more? Email Us
TE Connectivity
CONN PIN RCPT / Pin Receptacle Connector
Need more? Email Us
NTE
PVC INS RECEPT DISC 22-18 100 BA / Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Electro-Tin
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1759 $50.1315
695+ $0.1444 $100.3580
1,075+ $0.1399 $150.3925
1,480+ $0.1353 $200.2440
1,915+ $0.1308 $250.4820
2,560+ $0.1173 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 620 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess