EN
  • EN
  • DE

6345235-1

Part No 6345235-1
Manufacturer TE Connectivity
Catalog Hard Metric, Standard
Description CONN HEADER 132POS 2MM PRESS-FIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Header, Male Pins
Connector Style A 22
Number of Positions 132 (110 + 22 Ground)
Number of Positions Loaded All
Pitch 0.079" (2.00mm)
Number of Rows 5 + 1
Mounting Type Through Hole
Termination Press-Fit
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612808-6345235-1
Ultra Librarian 3D Model Ultra Librarian 6345235-1 CAD Model

Description

N

You May Also Be Interested in

HARTING
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 154POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 55POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN RECEPT 125POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 154POS 2MM PRESS-FIT
Need more? Email Us
3M
CONN RECEPT 95POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 154POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 133POS 2MM PRESS-FIT
Need more? Email Us
HARTING
CONN HEADER 132POS 2MM PRESS-FIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess