EN
  • EN
  • DE

6368011-5

Part No 6368011-5
Manufacturer TE Connectivity
Catalog Modular Connector Jacks
Description CONN MOD JACK 8P8C R/A SHIELDED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Jack
Number of Positions/Contacts 8p8c (RJ45, Ethernet)
Number of Ports 2
Number of Rows 2
Mounting Type Through Hole
Orientation 90° Angle (Right)
Termination Solder
Shielding Shielded, EMI Finger
Ratings Cat5
Features Board Guide
LED Color Yellow, Green - Yellow, Green
Tab Direction Up and Down
Contact Material Phosphor Bronze
Contact Finish Gold
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1631600-6368011-5
Ultra Librarian 3D Model Ultra Librarian 6368011-5 CAD Model

Description

N

You May Also Be Interested in

Pulse
CONN MOD JACK R/A 8P8C SHIELDED
Need more? Email Us
Pulse
CONN MOD JACK R/A 8P8C
Need more? Email Us
Pulse
CONN RJ45 TD 1X1 2.5GPP 1:1 5C
Need more? Email Us
Pulse
CONN MOD JACK R/A 6P6C
Need more? Email Us
Pulse
CONN MOD JACK 8P8C R/A SHIELDED
Need more? Email Us
Pulse
CONN MOD JACK R/A 8P8C SHIELDED
Need more? Email Us
Pulse
CONN RJ45 2X2 STACKED LED PBC
Need more? Email Us
Pulse
CONN RJ45 2X4 1GPP TVS+FUSE TY
Need more? Email Us
Pulse
CONN MOD JACK R/A 8P8C
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess