EN
  • EN
  • DE

643067-8

Part No 643067-8
Manufacturer TE Connectivity
Catalog Rectangular Connectors
Description CONN STRAIN RELIEF COVER 8POS  /  Connector Cap (Cover), Strain Relief For MTA-156 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr TE Connectivity AMP Connectors
Series MTA-156
Package Bulk
Accessory Type Cap (Cover), Strain Relief
Number of Positions 8
For Use With/Related Products MTA-156 Series
Features Closed End
Base Product Number 643067
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names 2266-643067-8,-643067-8-SI,A19746,6430678
Standard Package 250
Win Source Part Number 1229815-643067-8
Ultra Librarian 3D Model Ultra Librarian 643067-8 CAD Model

Description

The TE Connectivity AMP Connectors MTA-156 Series is a set of closed-end connectors that come in bulk packaging.

  • Series: MTA-156 Series
  • Type: closed-end connectors
  • Packaging: bulk
  • Positions: 8
  • Series Compatibility: MTA-156 series
  • Accessories: cap (cover) and strain relief accessories
  • Package Quantity: standard package of 250 units
  • Alternative Part Number: 643067-8
  • MSL Level: 1 (unlimited)
  • REACH Status: vendor undefined
  • HTSUS: 8538.90.6000
  • Manufacturer: TE Connectivity AMP Connectors

You May Also Be Interested in

Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Amphenol FCI
CONN RCPT 10POS 0.079 GOLD SMD
Need more? Email Us
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571
Molex, LLC
IGRID2.0 PLUGTHOLEHDR RA
Lowest to $3.5600
Amphenol FCI
CONN HEADER SMD 16POS 2MM
Need more? Email Us
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0931
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess