EN
  • EN
  • DE

6469048-1

Part No 6469048-1
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description CONN HDR HI SPEED 120POS EDGE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Usage Daughtercard
Connector Type Header, Male Pins and Blades
Connector Style High Speed
Number of Positions 120
Number of Positions Loaded All
Pitch 0.098" (2.50mm)
Number of Rows 8
Number of Columns 10
Mounting Style Board Edge, Through Hole, Right Angle
Termination Press-Fit
Contact Layout, Typical 80 Single Signal, 40 Ground
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Current Rating (Amps) 0.700A
Material Flammability Rating UL94 V-0
Temperature Range - Operating -65°C ~ 105°C
Voltage Rating 250V
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813959-6469048-1
Ultra Librarian 3D Model Ultra Librarian 6469048-1 CAD Model

Description

The TE Connectivity AMP Connectors 813959-6469048-1 is a 120-position, high-speed header connector.

  • Mounting Style: Board edge, through-hole, and right-angle
  • Pitch: 0.098" (2.50mm)
  • Press-Fit Compatible: Yes
  • Voltage Rating: 250V
  • Material Flammability Rating: UL94 V-0
  • RoHS Compliant: Yes
  • Packaging: Tube
  • Manufacturer Pack Quantity: 20

You May Also Be Interested in

HARTING
HAR-BUS HM SCHIRMBL. REIHE Z, TY
Need more? Email Us
Amphenol Aerospace Operations
MOTHER BOARD POLARIZATION KEY (0
Need more? Email Us
Amphenol
SHORT SINGLE GUIDE PIN
Lowest to $31.2719
EDAC Inc.
CONN COVER PLASTIC 38POS SIDE
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 8POS BLUE
Need more? Email Us
HARTING
CONTACT PIN POWER 16AWG
Need more? Email Us
TE Connectivity
CONN RCPT HSG DRAWER 36POS BLK
Need more? Email Us
EDAC Inc.
CONN HSG RACK & PANEL 20POS GRN
Need more? Email Us
TE Connectivity
CONTACT SOCKET POWER GOLD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6590 $70.6360
8+ $14.4895 $115.9160
13+ $14.0367 $182.4771
18+ $13.5840 $244.5120
22+ $13.1311 $288.8842
30+ $11.7727 $353.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess