EN
  • EN
  • DE

650874-4

Part No 650874-4
Manufacturer TE Connectivity
Catalog DIN 41612 Connectors
Description CONN DIN RCPT 120POS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Receptacle, Female Sockets
Number of Positions 120
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style R
Level, Class 2
Mounting Type Through Hole, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1612355-650874-4
Ultra Librarian 3D Model Ultra Librarian 650874-4 CAD Model

Description

N

You May Also Be Interested in

Hirose Electric Co Ltd
CONN DIN HDR 32POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 90POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN HDR 128POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
TE Connectivity
CONN DIN PLUG 96POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us
Hirose Electric Co Ltd
CONN DIN RCPT 48POS
Need more? Email Us
HARTING
CONN DIN HDR 48POS
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess